Brady Corporation Labels, Stickers, Decals - Preprinted 86154

Description
B302-3.5X5-WO-O-5/PK -WRNG.BIOLOG
Request a Quote Datasheet
Description
B302-3.5X5-WO-O-5/PK -WRNG.BIOLOG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86154-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86154-ND
Labels, Stickers, Decals - Preprinted 2267-86154-ND
B302-3.5X5-WO-O-5/PK -WRNG.BIOLOG

B302-3.5X5-WO-O-5/PK-WRNG.BIOLOG

Buy Now Datasheet
Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING BIOLOGICAL - 86154 - 754473-86154 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING BIOLOGICAL - 86154
754473-86154
Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING BIOLOGICAL - 86154 754473-86154
R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86154-ND 754473-86154
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Chemical, Biohazard, Hazardous & Flammable Material Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: WARNING BIOLOGICAL - 86154
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details