Brady Corporation Labels, Stickers, Decals - Preprinted 86146

Description
B302-3.5X5-WK-O-5/PK -DAN-RESPIRA
Request a Quote Datasheet
Description
B302-3.5X5-WK-O-5/PK -DAN-RESPIRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86146-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86146-ND
Labels, Stickers, Decals - Preprinted 2267-86146-ND
B302-3.5X5-WK-O-5/PK -DAN-RESPIRA

B302-3.5X5-WK-O-5/PK-DAN-RESPIRA

Buy Now Datasheet
Brady B-302 Polyester Rectangle Breathing Apparatus Sign - Laminated - TEXT: DANGER RESPIRATOR REQUIRED - 86146 - 754473-86146 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Breathing Apparatus Sign - Laminated - TEXT: DANGER RESPIRATOR REQUIRED - 86146
754473-86146
Brady B-302 Polyester Rectangle Breathing Apparatus Sign - Laminated - TEXT: DANGER RESPIRATOR REQUIRED - 86146 754473-86146
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. This part is written in English with the following text: DANGER RESPIRATOR REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady breathing apparatus sign is produced using polyester which is the B-302 Brady Material Code. This part is written in English with the following text: DANGER RESPIRATOR REQUIRED. Some signs support inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 2979 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86146-ND 754473-86146
Product Name Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Breathing Apparatus Sign - Laminated - TEXT: DANGER RESPIRATOR REQUIRED - 86146
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-811/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 1811498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi Rigid Laminate
Width 21.26 inches (540 mm)
Height 2.64 ft (8.05 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details