Brady Corporation Labels, Stickers, Decals - Preprinted 86141

Description
B302-3.5X5-WK-O-5/PK -DAN-HOT
Request a Quote Datasheet
Description
B302-3.5X5-WK-O-5/PK -DAN-HOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86141-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86141-ND
Labels, Stickers, Decals - Preprinted 2267-86141-ND
B302-3.5X5-WK-O-5/PK -DAN-HOT

B302-3.5X5-WK-O-5/PK-DAN-HOT

Buy Now Datasheet
Brady Polyester Rectangle White Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER HOT - 86141 - 754473-86141 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Rectangle White Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER HOT - 86141
754473-86141
Brady Polyester Rectangle White Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER HOT - 86141 754473-86141
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is designed with the following image: hot symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: DANGER HOT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 5 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This machine & equipment sign is designed with the following image: hot symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This part is written in English with the following text: DANGER HOT. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86141-ND 754473-86141
Product Name Labels, Stickers, Decals - Preprinted Brady Polyester Rectangle White Machine & Equipment Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER HOT - 86141
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 4935275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Cctv
Materials of Construction Pvc
Width 23.62 inches (600 mm)
View Details