Brady Corporation Labels, Stickers, Decals - Preprinted 86139

Description
B302-3.5X5-WG-O-5/PK -DNGR.HIGH V
Request a Quote Datasheet
Description
B302-3.5X5-WG-O-5/PK -DNGR.HIGH V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86139-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86139-ND
Labels, Stickers, Decals - Preprinted 2267-86139-ND
B302-3.5X5-WG-O-5/PK -DNGR.HIGH V

B302-3.5X5-WG-O-5/PK-DNGR.HIGH V

Buy Now Datasheet
Brady Polyester Rectangle White Electrical Safety Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: DNGR.HIGH VOLTAGE - 86139 - 754473-86139 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Rectangle White Electrical Safety Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: DNGR.HIGH VOLTAGE - 86139
754473-86139
Brady Polyester Rectangle White Electrical Safety Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: DNGR.HIGH VOLTAGE - 86139 754473-86139
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 3.5 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: electrical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: DNGR.HIGH VOLTAGE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 3.5 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is designed with a white background and text and/or image color(s) of black / red. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: electrical symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This product is written in English with the following text: DNGR.HIGH VOLTAGE. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86139-ND 754473-86139
Product Name Labels, Stickers, Decals - Preprinted Brady Polyester Rectangle White Electrical Safety Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: DNGR.HIGH VOLTAGE - 86139
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 1811504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Aed
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details