Brady Corporation Machine/Equipment Labels 86136

Description
Machine/Equipment Labels
Request a Quote Datasheet
Description
Machine/Equipment Labels
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine/Equipment Labels - 86136 - Brady Corporation
Milwaukee, WI, USA
Machine/Equipment Labels
86136
Machine/Equipment Labels 86136
Machine/Equipment Labels

Machine/Equipment Labels

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86136-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86136-ND
Labels, Stickers, Decals - Preprinted 2267-86136-ND
B302-3.5X5-WG-O-5/PK -DNGR.FRAGIL

B302-3.5X5-WG-O-5/PK-DNGR.FRAGIL

Buy Now Datasheet
Brady B-302 Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER - FRAGILE EQUIPMENT DO NOT TOUCH - 86136 - 754473-86136 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER - FRAGILE EQUIPMENT DO NOT TOUCH - 86136
754473-86136
Brady B-302 Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER - FRAGILE EQUIPMENT DO NOT TOUCH - 86136 754473-86136
The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is DANGER - FRAGILE EQUIPMENT DO NOT TOUCH. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

The Brady machine & equipment safety label comes packaged 5 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-302 machine & equipment safety label are: 5 in W x 3 1/2 in H. One of the important components to selecting the right product is the proper label and adhesive material. This machine & equipment safety label uses polyester for the label material and permanent acrylic, permanent self-adhesive as the adhesive. These machine & equipment safety labels frequently have text printed on them. Printed text is DANGER - FRAGILE EQUIPMENT DO NOT TOUCH. NOTE: To help differentiate products from one another additional information and special features are noted below at the bottom of the Product Details list.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86136 2267-86136-ND 754473-86136
Product Name Machine/Equipment Labels Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Machine & Equipment Safety Label - 5 in Width - 3 1/2 in Height - Printed Text = DANGER - FRAGILE EQUIPMENT DO NOT TOUCH - 86136
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details