Brady Corporation Labels, Stickers, Decals - Preprinted 86062

Description
B302-3.5X5-WK-O-5/PK -DAN-120 VOL
Request a Quote Datasheet
Description
B302-3.5X5-WK-O-5/PK -DAN-120 VOL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - 2267-86062-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86062-ND
Labels, Stickers, Decals - Preprinted 2267-86062-ND
B302-3.5X5-WK-O-5/PK -DAN-120 VOL

B302-3.5X5-WK-O-5/PK-DAN-120 VOL

Buy Now Datasheet
Brady Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER 120 VOLTS - 86062 - 754473-86062 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER 120 VOLTS - 86062
754473-86062
Brady Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER 120 VOLTS - 86062 754473-86062
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. This product is written in English with the following text: DANGER 120 VOLTS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 5 in width and a 3.5 in height. This product is written in English with the following text: DANGER 120 VOLTS. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-86062-ND 754473-86062
Product Name Labels, Stickers, Decals - Preprinted Brady Polyester Electrical Safety Sign - 5 in Width x 3.5 in Height - Laminated - TEXT: DANGER 120 VOLTS - 86062
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details