Brady Corporation Recycle & Environment Sign 86029

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 86029 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
86029
Recycle & Environment Sign 86029
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: PAPER ONLY - 86029 - 754476-86029 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: PAPER ONLY - 86029
754476-86029
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: PAPER ONLY - 86029 754476-86029
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: PAPER ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: PAPER ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 86029 754476-86029
Product Name Recycle & Environment Sign Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: PAPER ONLY - 86029
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details