Brady Corporation Recycle & Environment Sign 86009

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 86009 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
86009
Recycle & Environment Sign 86009
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-86009-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-86009-ND
Labels, Stickers, Decals - Preprinted 2267-86009-ND
B302-7X10-GG-O-RECYC LE & ENVIRON

B302-7X10-GG-O-RECYCLE & ENVIRON

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PAPER ONLY - 86009 - 754476-86009 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PAPER ONLY - 86009
754476-86009
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PAPER ONLY - 86009 754476-86009
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: RECYCLABLE PAPER ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady recycle & environment sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This recycle & environment sign is designed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This part is written in English with the following text: RECYCLABLE PAPER ONLY. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86009 2267-86009-ND 754476-86009
Product Name Recycle & Environment Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - Laminated - TEXT: RECYCLABLE PAPER ONLY - 86009
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Sound horn
Materials of Construction Pp rigid plastic
Width 11.81 inches (300 mm)
View Details