Brady Corporation Recycle & Environment Sign 86008

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 86008 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
86008
Recycle & Environment Sign 86008
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-86008-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-86008-ND
Signs, Nameplates, Posters 2267-86008-ND
B302-10X14-WG-O-10X1 4 GRN/WHT

B302-10X14-WG-O-10X14 GRN/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86008 - 754476-86008 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86008
754476-86008
Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86008 754476-86008
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: RECYCLABLE PLASTIC ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady recycle & environment sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: RECYCLABLE PLASTIC ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 86008 2267-86008-ND 754476-86008
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - Laminated - TEXT: RECYCLABLE PLASTIC ONLY - 86008
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details