Brady Corporation Machine & Operational Sign 85990

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 85990 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
85990
Machine & Operational Sign 85990
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85990-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85990-ND
Signs, Nameplates, Posters 2267-85990-ND
B302-10X14-WK-O-DAN- FALLING MATE

B302-10X14-WK-O-DAN-FALLING MATE

Buy Now Datasheet
Brady B-302 Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER FALLING MATERIAL - 85990 - 754476-85990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER FALLING MATERIAL - 85990
754476-85990
Brady B-302 Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER FALLING MATERIAL - 85990 754476-85990
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady maintenance warning sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This maintenance warning sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: DANGER FALLING MATERIAL. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady maintenance warning sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This maintenance warning sign is printed with a white background and text and/or image color(s) of black / red. This product is written in English with the following text: DANGER FALLING MATERIAL. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85990 2267-85990-ND 754476-85990
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester White Maintenance Warning Sign - 14 in Width x 10 in Height - Laminated - TEXT: DANGER FALLING MATERIAL - 85990
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details