Brady Corporation Lockout Sign 85911

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 85911 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
85911
Lockout Sign 85911
Lockout Sign

Lockout Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85911-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85911-ND
Labels, Stickers, Decals - Preprinted 2267-85911-ND
B302-5X3.5-YY-O-MACH INE & OPERAT

B302-5X3.5-YY-O-MACHINE & OPERAT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85911 - 754476-85911 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85911
754476-85911
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85911 754476-85911
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 3.5 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: CAUTION WHEN THROWING SWITCH USE LEFT HAND AND TURN FACE AWAY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 3.5 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: CAUTION WHEN THROWING SWITCH USE LEFT HAND AND TURN FACE AWAY. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this sign meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85911 2267-85911-ND 754476-85911
Product Name Lockout Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85911
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2111231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Esd warning label
Materials of Construction Paper
Features Adhesive Backed
View Details