Brady Corporation Machine & Operational Sign 85904

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 85904 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
85904
Machine & Operational Sign 85904
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85904-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85904-ND
Signs, Nameplates, Posters 2267-85904-ND
B302-10X14-YK-O-CAU- WATCH OUT FO

B302-10X14-YK-O-CAU-WATCH OUT FO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 85904 - 754476-85904 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 85904
754476-85904
Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 85904 754476-85904
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WATCH OUT FOR FORK TRUCK OPERATING IN AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady truck & forklift warehouse traffic sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This truck & forklift warehouse traffic sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: WATCH OUT FOR FORK TRUCK OPERATING IN AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85904 2267-85904-ND 754476-85904
Product Name Machine & Operational Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Truck & Forklift Warehouse Traffic Sign - 14 in Width x 10 in Height - Laminated - TEXT: WATCH OUT FOR FORK TRUCK OPERATING IN AREA - 85904
Safety / Warning Type Machinery
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 4113970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No unauthorised access
Materials of Construction Metal; Aluminium
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details