Brady Corporation Lockout Sign 85891

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 85891 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
85891
Lockout Sign 85891
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85891-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85891-ND
Signs, Nameplates, Posters 2267-85891-ND
B302 7X5 BLK/YEL LOCKOUT

B302 7X5 BLK/YEL LOCKOUT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - 85891 - 754476-85891 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - 85891
754476-85891
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - 85891 754476-85891
R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 5 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 5 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This product is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85891 2267-85891-ND 754476-85891
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 5 in Width x 7 in Height - Laminated - 85891
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-874-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details