Brady Corporation Lockout Sign 85890

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 85890 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
85890
Lockout Sign 85890
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85890-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85890-ND
Signs, Nameplates, Posters 2267-85890-ND
"B302,5X3.5"",BLK/YE L, CAUTION, EA"

"B302,5X3.5"",BLK/YEL, CAUTION, EA"

Buy Now Datasheet
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85890 - 754476-85890 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85890
754476-85890
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85890 754476-85890
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 3.5 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady lockout / tagout sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 3.5 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This sign is written in English with the following text: CAUTION THIS MACHINE MUST BE LOCKED OUT PRIOR TO SERVICING. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item satisfies the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has manufactured this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85890 2267-85890-ND 754476-85890
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - 85890
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details