Brady Corporation Lockout Sign 85849

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 85849 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
85849
Lockout Sign 85849
Lockout Sign

Lockout Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85849-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85849-ND
Signs, Nameplates, Posters 2267-85849-ND
B302-10X14-YG-O-14X1 0 BLK/YEL LO

B302-10X14-YG-O-14X10 BLK/YEL LO

Buy Now Datasheet
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85849 - 754476-85849 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85849
754476-85849
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85849 754476-85849
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady lockout / tagout sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 10 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This sign is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of SKUs. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85849 2267-85849-ND 754476-85849
Product Name Lockout Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 10 in Width x 14 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85849
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 7631819 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details