Brady Corporation Lockout Sign 85846

Description
Lockout Sign
Request a Quote Datasheet
Description
Lockout Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lockout Sign - 85846 - Brady Corporation
Milwaukee, WI, USA
Lockout Sign
85846
Lockout Sign 85846
Lockout Sign

Lockout Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85846-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85846-ND
Labels, Stickers, Decals - Preprinted 2267-85846-ND
B302-5X3.5-YY-O-LOCK OUT

B302-5X3.5-YY-O-LOCKOUT

Buy Now Datasheet
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85846 - 754476-85846 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85846
754476-85846
Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85846 754476-85846
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 3.5 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady lockout / tagout sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 3.5 in width and a 5 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This part is written in English with the following text: CAUTION LOCK OUT FOR SAFETY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.147, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the functionality, performance and longevity of parts. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85846 2267-85846-ND 754476-85846
Product Name Lockout Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Lockout / Tagout Sign - 3.5 in Width x 5 in Height - Laminated - TEXT: CAUTION LOCK OUT FOR SAFETY - 85846
Safety / Warning Type Lock Out
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details