Brady Corporation Machine & Operational Sign 85813

Description
Machine & Operational Sign
Description
Machine & Operational Sign

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 85813 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
85813
Machine & Operational Sign 85813
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT TALK TO OPERATOR - 85813 - 754476-85813 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT TALK TO OPERATOR - 85813
754476-85813
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT TALK TO OPERATOR - 85813 754476-85813
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CAUTION DO NOT TALK TO OPERATOR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: CAUTION DO NOT TALK TO OPERATOR. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85813 754476-85813
Product Name Machine & Operational Sign Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION DO NOT TALK TO OPERATOR - 85813
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Safe Condition Signs - 2751251 - RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 0.6562 ft (2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Pipe Identification - 153766-000 - TE Connectivity
Specs
Safety / Warning Type Pipe Identification
View Details