Machine & Operational Sign
B302 10X14 B/Y MACHINE & OPERATI
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION CLEARANCE FT. IN. Some signs are designed for inside use only, while others can be put in place indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 85778 | 2267-85778-ND | 754476-85778 |
| Product Name | Machine & Operational Sign | Signs, Nameplates, Posters | Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION CLEARANCE FT. IN. - 85778 |
| Safety / Warning Type | Machinery | Electrical / High Voltage |