Brady Corporation Machine & Operational Sign 85777

Description
Machine & Operational Sign
Request a Quote Datasheet
Description
Machine & Operational Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine & Operational Sign - 85777 - Brady Corporation
Milwaukee, WI, USA
Machine & Operational Sign
85777
Machine & Operational Sign 85777
Machine & Operational Sign

Machine & Operational Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85777-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85777-ND
Labels, Stickers, Decals - Preprinted 2267-85777-ND
B302-7X10-YK-O-CAU-C LEARANCE FT.

B302-7X10-YK-O-CAU-CLEARANCE FT.

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CLEARANCE FT. IN. - 85777 - 754476-85777 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CLEARANCE FT. IN. - 85777
754476-85777
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CLEARANCE FT. IN. - 85777 754476-85777
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CAUTION CLEARANCE FT. IN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady machine & equipment sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This SKU is written in English with the following text: CAUTION CLEARANCE FT. IN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85777 2267-85777-ND 754476-85777
Product Name Machine & Operational Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CLEARANCE FT. IN. - 85777
Safety / Warning Type Machinery Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
RS Components, Ltd.
Specs
Materials of Construction Metal; Aluminium
View Details