Brady Corporation Maintenance Sign 85751

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85751 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85751
Maintenance Sign 85751
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85751-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85751-ND
Signs, Nameplates, Posters 2267-85751-ND
B302-10X14-BW-T-THIS LUNCHROOM I

B302-10X14-BW-T-THIS LUNCHROOM I

Buy Now Datasheet
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - 85751 - 754476-85751 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - 85751
754476-85751
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - 85751 754476-85751
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. This item is written in English with the following text: THIS LUNCHROOM IS HERE FOR YOUR CONVENIENCE PLEASE HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep clean reminder sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. This item is written in English with the following text: THIS LUNCHROOM IS HERE FOR YOUR CONVENIENCE PLEASE HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85751 2267-85751-ND 754476-85751
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - 85751
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Warning Signs - 7631705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Keep out
Materials of Construction Pp
Width 19.69 inches (500 mm)
View Details