Brady Corporation Maintenance Sign 85737

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85737 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85737
Maintenance Sign 85737
Maintenance Sign

Maintenance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85737-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85737-ND
Labels, Stickers, Decals - Preprinted 2267-85737-ND
B302-7X10-WG-O-MAINT ENANCE SIGN

B302-7X10-WG-O-MAINTENANCE SIGN

Buy Now Datasheet
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - 85737 - 754476-85737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - 85737
754476-85737
Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - 85737 754476-85737
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. This part is written in English with the following text: PRACTICE GOOD HOUSEKEEPING A PLACE FOR EVERYTHING AND EVERYTHING IN PLACE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is designed with a white background and text and/or image color(s) of green. This part is written in English with the following text: PRACTICE GOOD HOUSEKEEPING A PLACE FOR EVERYTHING AND EVERYTHING IN PLACE. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85737 2267-85737-ND 754476-85737
Product Name Maintenance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester White Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - 85737
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details