Brady Corporation Maintenance Sign 85733

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85733 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85733
Maintenance Sign 85733
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 85733 - 754476-85733 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 85733
754476-85733
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 85733 754476-85733
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of green. This product is written in English with the following text: PITCH IN KEEP THIS PLACE CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of green. This product is written in English with the following text: PITCH IN KEEP THIS PLACE CLEAN. Some signs support inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85733 754476-85733
Product Name Maintenance Sign Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - TEXT: PITCH IN KEEP THIS PLACE CLEAN - 85733
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 2325535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Height 0.1673 ft (0.5100 dm)
View Details