Brady Corporation Maintenance Sign 85724

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85724 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85724
Maintenance Sign 85724
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 85724 - 754476-85724 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 85724
754476-85724
Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 85724 754476-85724
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.141, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady food, beverage & smoking sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This food, beverage & smoking sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This sign is written in English with the following text: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.141, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85724 754476-85724
Product Name Maintenance Sign Brady B-302 Polyester Rectangle White Food, Beverage & Smoking Sign - 14 in Width x 10 in Height - Laminated - TEXT: NO BEVERAGES OR FOOD ALLOWED IN THIS AREA - 85724
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details