Brady Corporation Maintenance Sign 85722

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85722 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85722
Maintenance Sign 85722
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85722-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85722-ND
Signs, Nameplates, Posters 2267-85722-ND
B302-3.5X10-YK-T-KEE P THIS SPACE

B302-3.5X10-YK-T-KEEP THIS SPACE

Buy Now Datasheet
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: KEEP THIS SPACE CLEAR AT ALL TIMES - 85722 - 754476-85722 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: KEEP THIS SPACE CLEAR AT ALL TIMES - 85722
754476-85722
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: KEEP THIS SPACE CLEAR AT ALL TIMES - 85722 754476-85722
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85722 2267-85722-ND 754476-85722
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: KEEP THIS SPACE CLEAR AT ALL TIMES - 85722
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details