Brady Corporation Maintenance Sign 85721

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85721 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85721
Maintenance Sign 85721
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85721-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85721-ND
Signs, Nameplates, Posters 2267-85721-ND
B302-10X14-BW-T-KEEP THIS PLACE

B302-10X14-BW-T-KEEP THIS PLACE

Buy Now Datasheet
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 85721 - 754476-85721 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 85721
754476-85721
Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 85721 754476-85721
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. This sign is written in English with the following text: KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a blue background and text and/or image color(s) of white. This sign is written in English with the following text: KEEP THIS PLACE CLEAN AND ORDERLY. Some signs support inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85721 2267-85721-ND 754476-85721
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Blue Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: KEEP THIS PLACE CLEAN AND ORDERLY - 85721
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 7631923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details