Brady Corporation Maintenance Sign 85706

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85706 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85706
Maintenance Sign 85706
Maintenance Sign

Maintenance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85706-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85706-ND
Labels, Stickers, Decals - Preprinted 2267-85706-ND
B302-7X10-GW-T-DOWN TIME IS

B302-7X10-GW-T-DOWN TIME IS

Buy Now Datasheet
Brady B-302 Polyester Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: DOWN TIME IS CLEAN UP TIME - 85706 - 754476-85706 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: DOWN TIME IS CLEAN UP TIME - 85706
754476-85706
Brady B-302 Polyester Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: DOWN TIME IS CLEAN UP TIME - 85706 754476-85706
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a green background and text and/or image color(s) of white. This part is written in English with the following text: DOWN TIME IS CLEAN UP TIME. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is produced using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a green background and text and/or image color(s) of white. This part is written in English with the following text: DOWN TIME IS CLEAN UP TIME. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85706 2267-85706-ND 754476-85706
Product Name Maintenance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Green Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: DOWN TIME IS CLEAN UP TIME - 85706
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details