R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep clean reminder sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is designed with a blue background and text and/or image color(s) of white. This item is written in English with the following text: CLEAN UP AND KEEP CLEAN. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 85696 | 754476-85696 |
| Product Name | Maintenance Sign | Brady B-302 Polyester Blue Keep Clean Reminder Sign - 10 in Width x 7 in Height - Laminated - TEXT: CLEAN UP AND KEEP CLEAN - 85696 |
| Materials of Construction | Plastic / Film | Polyester |