Brady Corporation Maintenance Sign 85686

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85686 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85686
Maintenance Sign 85686
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - 85686 - 754476-85686 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - 85686
754476-85686
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - 85686 754476-85686
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: THINK DO NOT SCATTER PAPER AND TRASH ON FLOORS THIS IS YOUR HOME FIVE DAYS A WEEK HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady litter & cigarette disposal sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is designed with a white background and text and/or image color(s) of black / green. This sign is written in English with the following text: THINK DO NOT SCATTER PAPER AND TRASH ON FLOORS THIS IS YOUR HOME FIVE DAYS A WEEK HELP KEEP IT CLEAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this item complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85686 754476-85686
Product Name Maintenance Sign Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 10 in Width x 7 in Height - Laminated - 85686
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

First Aid Signs - 146391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details