Brady Corporation Maintenance Sign 85659

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85659 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85659
Maintenance Sign 85659
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 85659 - 754476-85659 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 85659
754476-85659
Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 85659 754476-85659
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This item is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady litter & cigarette disposal sign is produced using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is manufactured with a white background and text and/or image color(s) of black / blue. This item is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85659 754476-85659
Product Name Maintenance Sign Brady B-302 Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - Laminated - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 85659
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 5.83 inches (148 mm)
View Details