Brady Corporation Maintenance Sign 85653

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85653 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85653
Maintenance Sign 85653
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85653-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85653-ND
Signs, Nameplates, Posters 2267-85653-ND
MAINTENANCE SIGN

MAINTENANCE SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 85653 - 754476-85653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 85653
754476-85653
Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 85653 754476-85653
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85653 2267-85653-ND 754476-85653
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Machine & Equipment Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE PUT TOOLS BACK IN THEIR PROPER PLACE - 85653
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 2013310 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Bilingual / Multilingual
Height 0.6562 ft (2 dm)
View Details