Brady Corporation Fire Sign 85639

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 85639 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
85639
Fire Sign 85639
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85639-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85639-ND
Signs, Nameplates, Posters 2267-85639-ND
B302-10X14-WK-O-NOT- KEEP THIS AR

B302-10X14-WK-O-NOT-KEEP THIS AR

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAR - 85639 - 754476-85639 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAR - 85639
754476-85639
Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAR - 85639 754476-85639
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady emergency exit & safe pathway sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency exit & safe pathway sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: NOTICE KEEP THIS AREA CLEAR. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D 2979, IFC 2012, OSHA 29 CFR 1910.145, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85639 2267-85639-ND 754476-85639
Product Name Fire Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency Exit & Safe Pathway Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE KEEP THIS AREA CLEAR - 85639
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 218616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Features Adhesive Backed
Height 0.0164 ft (0.0500 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-704-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details