Brady Corporation Maintenance Sign 85633

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85633 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85633
Maintenance Sign 85633
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 85633 - 754476-85633 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 85633
754476-85633
Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 85633 754476-85633
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep clean reminder sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep clean reminder sign is manufactured with a white background and text and/or image color(s) of black / blue. This sign is written in English with the following text: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexibility to be used both indoor or outside. There are a variety of standards that signs may conform to. In particular, this SKU complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85633 754476-85633
Product Name Maintenance Sign Brady B-302 Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - Laminated - TEXT: NOTICE HELP KEEP THIS PLANT SAFE AND CLEAN - 85633
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger fork lift trucks
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details