Brady Corporation Maintenance Sign 85599

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85599 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85599
Maintenance Sign 85599
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85599-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85599-ND
Signs, Nameplates, Posters 2267-85599-ND
B302-10X14-YK-O-CAU- THIS SPACE M

B302-10X14-YK-O-CAU-THIS SPACE M

Buy Now Datasheet
Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85599 - 754476-85599 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85599
754476-85599
Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85599 754476-85599
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is made from polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is manufactured with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85599 2267-85599-ND 754476-85599
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85599
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 2751250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Height 1.38 ft (4.2 dm)
View Details