Brady Corporation Maintenance Sign 85598

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85598 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85598
Maintenance Sign 85598
Maintenance Sign

Maintenance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85598-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85598-ND
Labels, Stickers, Decals - Preprinted 2267-85598-ND
B302-7X10-YK-O-CAU-T HIS SPACE MU

B302-7X10-YK-O-CAU-THIS SPACE MU

Buy Now Datasheet
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85598 - 754476-85598 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85598
754476-85598
Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85598 754476-85598
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady keep space clear sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85598 2267-85598-ND 754476-85598
Product Name Maintenance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Yellow Keep Space Clear Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 85598
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Exit Signs - 3701144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details