Brady Corporation Maintenance Sign 85593

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85593 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85593
Maintenance Sign 85593
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 85593 - 754476-85593 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 85593
754476-85593
Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 85593 754476-85593
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady keep space clear sign is constructed using polyester which is the B-302 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is designed with a yellow background and text and/or image color(s) of black. This SKU is written in English with the following text: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85593 754476-85593
Product Name Maintenance Sign Brady B-302 Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - Laminated - TEXT: CAUTION KEEP THIS SPACE CLEAR AT ALL TIMES - 85593
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details