Brady Corporation Maintenance Sign 85572

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 85572 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
85572
Maintenance Sign 85572
Maintenance Sign

Maintenance Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85572-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85572-ND
Labels, Stickers, Decals - Preprinted 2267-85572-ND
B302-7X10-YK-O-CAU-C APACITY ____

B302-7X10-YK-O-CAU-CAPACITY ____

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CAPACITY _____ LBS. - 85572 - 754476-85572 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CAPACITY _____ LBS. - 85572
754476-85572
Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CAPACITY _____ LBS. - 85572 754476-85572
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: CAUTION CAPACITY _____ LBS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady machine & equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: CAUTION CAPACITY _____ LBS. Some signs support inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D 2979, OSHA 29 CFR 1910.22, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85572 2267-85572-ND 754476-85572
Product Name Maintenance Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Yellow Machine & Equipment Sign - 10 in Width x 7 in Height - Laminated - TEXT: CAUTION CAPACITY _____ LBS. - 85572
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 7631724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No smoking
Materials of Construction Pp
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details