Brady Corporation Chemical & Hazardous Materials Sign 85551

Description
Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.
Description
Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 85551 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
85551
Chemical & Hazardous Materials Sign 85551
Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.

Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.

Supplier's Site
Brady B-302 Polyester Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 3 in Height - Laminated - TEXT: NATURAL GAS PIPELINE - 85551 - 754476-85551 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 3 in Height - Laminated - TEXT: NATURAL GAS PIPELINE - 85551
754476-85551
Brady B-302 Polyester Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 3 in Height - Laminated - TEXT: NATURAL GAS PIPELINE - 85551 754476-85551
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 3 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: NATURAL GAS PIPELINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 3 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is printed with a yellow background and text and/or image color(s) of black. This product is written in English with the following text: NATURAL GAS PIPELINE. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85551 754476-85551
Product Name Chemical & Hazardous Materials Sign Brady B-302 Polyester Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 3 in Height - Laminated - TEXT: NATURAL GAS PIPELINE - 85551
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 16.54 inches (420 mm)
Height 1.95 ft (5.94 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details