Brady Corporation Glow-In-The-Dark Fire Sign 85541

Description
Glow-In-The-Dark Fire Sign
Request a Quote Datasheet
Description
Glow-In-The-Dark Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-In-The-Dark Fire Sign - 85541 - Brady Corporation
Milwaukee, WI, USA
Glow-In-The-Dark Fire Sign
85541
Glow-In-The-Dark Fire Sign 85541
Glow-In-The-Dark Fire Sign

Glow-In-The-Dark Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85541-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85541-ND
Signs, Nameplates, Posters 2267-85541-ND
B347 7X10 RED/GLOW

B347 7X10 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE - 85541 - 754476-85541 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE - 85541
754476-85541
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE - 85541 754476-85541
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: SPRINKLER VALVE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire sprinkler & extinguishing system sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This fire sprinkler & extinguishing system sign is designed with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This SKU is written in English with the following text: SPRINKLER VALVE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85541 2267-85541-ND 754476-85541
Product Name Glow-In-The-Dark Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fire Sprinkler & Extinguishing System Sign - 10 in Width x 7 in Height - TEXT: SPRINKLER VALVE - 85541
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 1366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit arrow
Materials of Construction Plastic / Film; Vinyl
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details