Brady Corporation Glow-in-the-Dark Exit & Directional Sign 85540

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 85540 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
85540
Glow-in-the-Dark Exit & Directional Sign 85540
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85540-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85540-ND
Signs, Nameplates, Posters 2267-85540-ND
B347 2.5X7 RED/GLOW

B347 2.5X7 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: PUSH - 85540 - 754476-85540 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: PUSH - 85540
754476-85540
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: PUSH - 85540 754476-85540
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: PUSH. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is produced using polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 7 in width and a 2.5 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: PUSH. This product is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85540 2267-85540-ND 754476-85540
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Door, Gate & Pathway Sign - 7 in Width x 2.5 in Height - Glow in the Dark - TEXT: PUSH - 85540
Safety / Warning Type Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details