Brady Corporation Glow-in-the-Dark Exit & Directional Sign 85481

Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet
Description
Glow-in-the-Dark Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glow-in-the-Dark Exit & Directional Sign - 85481 - Brady Corporation
Milwaukee, WI, USA
Glow-in-the-Dark Exit & Directional Sign
85481
Glow-in-the-Dark Exit & Directional Sign 85481
Glow-in-the-Dark Exit & Directional Sign

Glow-in-the-Dark Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85481-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85481-ND
Signs, Nameplates, Posters 2267-85481-ND
B347 10X14 RED/GLOW NO EXIT

B347 10X14 RED/GLOW NO EXIT

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: NO EXIT - 85481 - 754476-85481 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: NO EXIT - 85481
754476-85481
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: NO EXIT - 85481 754476-85481
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NO EXIT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This no exit sign is designed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This product is written in English with the following text: NO EXIT. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85481 2267-85481-ND 754476-85481
Product Name Glow-in-the-Dark Exit & Directional Sign Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White No Exit Sign - 14 in Width x 10 in Height - Glow in the Dark - TEXT: NO EXIT - 85481
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-812-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Prohibition Signs - 1745958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type No pedestrians
Materials of Construction Pp
Width 11.02 inches (280 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details