Glow-In-The-Dark Fire & Exit Sign
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This fire equipment sign is manufactured with a green background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This part is written in English with the following text: FIRE HOSE. This part is designed and constructed for Indoor use. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IFC 2012, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.158, OSHA 29 CFR 1910.37, PSTC-33 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 85463 | 754476-85463 |
| Product Name | Glow-In-The-Dark Fire & Exit Sign | Brady Bradyglo B-347 Polyester / Polystyrene Rectangle Green Fire Equipment Sign - 10 in Width x 14 in Height - TEXT: FIRE HOSE - 85463 |
| Safety / Warning Type | Emergency Exit; Fire / High Heat | Fire / High Heat |