Brady Corporation Signs, Nameplates, Posters 85460

Description
B347 14X5 RED/GLOW
Request a Quote Datasheet
Description
B347 14X5 RED/GLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-85460-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85460-ND
Signs, Nameplates, Posters 2267-85460-ND
B347 14X5 RED/GLOW

B347 14X5 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Fire Equipment Sign - 5 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 85460 - 754473-85460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Fire Equipment Sign - 5 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 85460
754473-85460
Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Fire Equipment Sign - 5 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 85460 754473-85460
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from polyester / polystyrene which is the B-347 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 5 in width and a 14 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This part is written in English with the following text: FIRE EXTINGUISHER. This part is designed and manufactured for Indoor use. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-33 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-85460-ND 754473-85460
Product Name Signs, Nameplates, Posters Brady Bradyglo B-347 Polyester / Polystyrene Rectangle White Fire Equipment Sign - 5 in Width x 14 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 85460
Materials of Construction Polyester Polyester / Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7632178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type General danger
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details