Brady Corporation Bradystake™ Warning Stake Labels 85406

Description
Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.
Request a Quote Datasheet
Description
Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bradystake™ Warning Stake Labels - 85406 - Brady Corporation
Milwaukee, WI, USA
Bradystake™ Warning Stake Labels
85406
Bradystake™ Warning Stake Labels 85406
Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.

Designed to fit our Blank Bradystake™ Warning Stakes (sold separately), our durable B-302 polyester labels are available in three common legends. Decal size is 14"H x 3" W and comes with 1" blank area at bottom to accommodate a separate label with company name and telephone number. Labels are sold individually.

Supplier's Site
Signs, Nameplates, Posters - 2267-85406-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85406-ND
Signs, Nameplates, Posters 2267-85406-ND
B302 14X3 BLK/YEL BRADYSTAKE LAB

B302 14X3 BLK/YEL BRADYSTAKE LAB

Buy Now Datasheet

Technical Specifications

  Brady Corporation DigiKey
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 85406 2267-85406-ND
Product Name Bradystake™ Warning Stake Labels Signs, Nameplates, Posters
Materials of Construction Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details