Brady Corporation Chemical & Hazardous Materials Sign 85383

Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet
Description
Chemical & Hazardous Materials Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 85383 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
85383
Chemical & Hazardous Materials Sign 85383
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85383-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85383-ND
Signs, Nameplates, Posters 2267-85383-ND
B302-10X14-YK-O-CAU- ASBESTOS CAN

B302-10X14-YK-O-CAU-ASBESTOS CAN

Buy Now Datasheet
Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 85383 - 754476-85383 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 85383
754476-85383
Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 85383 754476-85383
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: CAUTION ASBESTOS CANCER AND LUNG DISEASE HAZARD DO NOT DISTURB WITHOUT PROPER TRAINING AND EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady chemical, biohazard, hazardous & flammable material sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is manufactured as a rectangle. This part is written in English with the following text: CAUTION ASBESTOS CANCER AND LUNG DISEASE HAZARD DO NOT DISTURB WITHOUT PROPER TRAINING AND EQUIPMENT. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 2979, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85383 2267-85383-ND 754476-85383
Product Name Chemical & Hazardous Materials Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - Laminated - 85383
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 146437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9744 ft (2.97 dm)
View Details