Brady Corporation First Aid Sign 85377

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85377 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85377
First Aid Sign 85377
First Aid Sign

First Aid Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85377-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85377-ND
Labels, Stickers, Decals - Preprinted 2267-85377-ND
B302-7X10-GW-T-SAFET Y SHOWER

B302-7X10-GW-T-SAFETY SHOWER

Buy Now Datasheet
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY SHOWER - 85377 - 754476-85377 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY SHOWER - 85377
754476-85377
Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY SHOWER - 85377 754476-85377
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: SAFETY SHOWER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady eyewash & shower sign is made from polyester which is the B-302 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is designed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This item is written in English with the following text: SAFETY SHOWER. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part complies with the ASTM D 2979, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85377 2267-85377-ND 754476-85377
Product Name First Aid Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle Green Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY SHOWER - 85377
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 1811489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper
Width 3.35 inches (85 mm)
View Details