Brady Corporation First Aid Sign 85369

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85369 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85369
First Aid Sign 85369
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85369-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85369-ND
Signs, Nameplates, Posters 2267-85369-ND
B302-10X14-WR-T-IN CASE OF EMERG

B302-10X14-WR-T-IN CASE OF EMERG

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - Laminated - TEXT: IN CASE OF EMERGENCY DIAL 911 - 85369 - 754476-85369 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - Laminated - TEXT: IN CASE OF EMERGENCY DIAL 911 - 85369
754476-85369
Brady B-302 Polyester Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - Laminated - TEXT: IN CASE OF EMERGENCY DIAL 911 - 85369 754476-85369
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency 911 sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency 911 sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: IN CASE OF EMERGENCY DIAL 911. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady emergency 911 sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This emergency 911 sign is manufactured with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This product is written in English with the following text: IN CASE OF EMERGENCY DIAL 911. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85369 2267-85369-ND 754476-85369
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White Emergency 911 Sign - 14 in Width x 10 in Height - Laminated - TEXT: IN CASE OF EMERGENCY DIAL 911 - 85369
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 1812234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details