Brady Corporation First Aid Sign 85360

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85360 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85360
First Aid Sign 85360
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85360-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85360-ND
Signs, Nameplates, Posters 2267-85360-ND
B302-3.5X10-WG-T-FIR ST AID SIGN

B302-3.5X10-WG-T-FIRST AID SIGN

Buy Now Datasheet
Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRST AID EQUIPMENT - 85360 - 754476-85360 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRST AID EQUIPMENT - 85360
754476-85360
Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRST AID EQUIPMENT - 85360 754476-85360
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: FIRST AID EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady first aid sign is manufactured using polyester which is the B-302 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is designed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This part is written in English with the following text: FIRST AID EQUIPMENT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85360 2267-85360-ND 754476-85360
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White First Aid Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRST AID EQUIPMENT - 85360
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7631856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 9.84 inches (250 mm)
Height 0.9843 ft (3 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details