Brady Corporation Directional Sign 85357

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 85357 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
85357
Directional Sign 85357
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85357-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85357-ND
Signs, Nameplates, Posters 2267-85357-ND
B302-10X14-WG-O-5X14 RED/WHT

B302-10X14-WG-O-5X14 RED/WHT

Buy Now Datasheet
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRST AID - 85357 - 754476-85357 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRST AID - 85357
754476-85357
Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRST AID - 85357 754476-85357
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady first aid sign is constructed using polyester which is the B-302 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This first aid sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is manufactured with the following image: right arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This SKU is written in English with the following text: FIRST AID. Some signs support inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85357 2267-85357-ND 754476-85357
Product Name Directional Sign Signs, Nameplates, Posters Brady B-302 Polyester Rectangle White First Aid Sign - 14 in Width x 5 in Height - Laminated - TEXT: FIRST AID - 85357
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 219761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical / High Voltage; Electrical Hazard
Materials of Construction Metallic
Features Bilingual / Multilingual
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details