Brady Corporation First Aid Sign 85356

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85356 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85356
First Aid Sign 85356
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-85356-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-85356-ND
Signs, Nameplates, Posters 2267-85356-ND
B302-3.5X10-WG-T-FIR ST AID SIGN

B302-3.5X10-WG-T-FIRST AID SIGN

Buy Now Datasheet
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE BLANKET - 85356 - 754476-85356 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE BLANKET - 85356
754476-85356
Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE BLANKET - 85356 754476-85356
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / green. This item is written in English with the following text: FIRE BLANKET. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady fire equipment sign is made from polyester which is the B-302 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 3.5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of black / green. This item is written in English with the following text: FIRE BLANKET. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.151, OSHA 29 CFR 1910.252, PSTC-1, PSTC-33, PSTC-7 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85356 2267-85356-ND 754476-85356
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-302 Polyester White Fire Equipment Sign - 10 in Width x 3.5 in Height - Laminated - TEXT: FIRE BLANKET - 85356
Materials of Construction Plastic / Film Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7632033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details