Brady Corporation First Aid Sign 85337

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 85337 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
85337
First Aid Sign 85337
First Aid Sign

First Aid Sign

Supplier's Site
Labels, Stickers, Decals - Preprinted - 2267-85337-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
2267-85337-ND
Labels, Stickers, Decals - Preprinted 2267-85337-ND
B302-7X10-WK-O-SAF-S AFETY SHOWER

B302-7X10-WK-O-SAF-SAFETY SHOWER

Buy Now Datasheet
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 85337 - 754476-85337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 85337
754476-85337
Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 85337 754476-85337
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their part construction. This Brady eyewash & shower sign is constructed using polyester which is the B-302 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is manufactured with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION. Some signs are designed for inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign complies with the ANSI Z535.2-2002, ASTM D 2979, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 85337 2267-85337-ND 754476-85337
Product Name First Aid Sign Labels, Stickers, Decals - Preprinted Brady B-302 Polyester Rectangle White Eyewash & Shower Sign - 10 in Width x 7 in Height - Laminated - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 85337
Materials of Construction Plastic / Film Plastic / Film Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 1812255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details